Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.19
|
300,000
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
120,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Accepts Wire Insulation Diameter Range | .079 – .122in, 2.01 – 3.1mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 2.8mm, .11in |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FASTIN-ON .110 REC WITH NEW GA | TTI Europe |
Ff 110 Rec 0.5-1.5Mm2 Br |Te Connectivity 1-160655-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
FF 110 REC 0.5-1.5MM2 BR | TE Connectivity 1-160655-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-160655-1?
Additional datasheets, footprints and schematics for 1-160655-1 are listed on our Part Details page. You can also find images and similar parts to 1-160655-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-160655-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-160655-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-160655-1 fall under?
The 1-160655-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1-160655-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-160655-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-160655-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-160655-1 have stock available?
Authorised distributors including Powell Electronics, TTI Europe, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-160655-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-160655-1 often in real-time on the comparison pages.
What if I can't find stock of 1-160655-1?
You can fill out our help required form which you can use to request a quote for 1-160655-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.