Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
4,700
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,822
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
1,822
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
1,822
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
1,822
in stock
|
Buy Now | |
element14
from US$0.22
|
174
in stock
|
Buy Now | |
Farnell
from US$0.16
|
174
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
.250 FASTON REC. | TTI Europe |
Receptacle terminal,FASTON 250,AWG 12-10 | RS |
Terminals 250 Faston,rec.,10-12 Awg,tpbr |Amp Te Connectivity 1-160305-6 | Newark Electronics |
Terminals 250 FASTON REC. 10-12 AWG TPBR | Rapid Electronics |
TE Connectivity - AMP 250 FASTONREC.10-12 AWG TPBR | Distrelec |
FEMALE DISCONNECT, 12-10AWG, UNINSUL | element14 |
Terminal: flat | Transfer Multisort Elektronik |
Quick Disconnect Terminal 10-11.5AWG RCP 20.6mm 7.6mm Tin Loose Piece | Avnet America |
FASTON 250 4.0-6.0MM TPBR | TE Connectivity 1-160305-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1-160305-6?
Additional datasheets, footprints and schematics for 1-160305-6 are listed on our Part Details page. You can also find images and similar parts to 1-160305-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-160305-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-160305-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-160305-6 fall under?
The 1-160305-6 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-160305-6 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-160305-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-160305-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-160305-6 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-160305-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-160305-6 often in real-time on the comparison pages.
What if I can't find stock of 1-160305-6?
You can fill out our help required form which you can use to request a quote for 1-160305-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.