Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-1-0160304-2,
D89496-000 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
1,300
in stock
|
Buy Now | |
Boersig
from US$0.12
|
29,176
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
11,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
8,318
in stock
|
Buy Now | |
TE Store
from US$0.17
|
6,418
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,672
in stock
|
Buy Now | |
element14
from US$0.18
|
2,672
in stock
|
Buy Now | |
Farnell
from US$0.16
|
2,672
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
680
in stock
|
Buy Now | |
SOS electronic
from US$0.20
|
340
in stock
|
Buy Now | |
Conrad
from US$0.30
|
338
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
180
in stock
|
Buy Now | |
Avnet Abacus
-
|
42,500
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | .118 – .169in, 3 – 4.3mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 20.2mm, .795in |
Mating Tab Thickness | .032in, .81mm |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FASTON 250 REC 1.0-2.5 MM2 TPBR | Boersig |
Terminal: flat | Transfer Multisort Elektronik |
TE 1-160304-2 250 Faston Crimp Receptacle Brass/Tin 17-13AWG | Rapid Electronics |
250 FASTON,REC.,14-17AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 14 AWG Wire Size: 1 – 2.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 14 AWG 1 – 2.5 mm² 6.35 mm | Quick Disconnect | Part Number: 1-160304-2 | Internal Number: 1-160304-2 | Alias Number: AMP-1-0160304-2 | TE Connectivity | TE Store |
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant: Yes |Te Connectivity 1-160304-2 | Newark Electronics |
CRIMP, RECEPTACLE | element14 |
250 FASTON FEMALE AWG17-13 | TTI Europe |
Receptacle terminal,FASTON 250,AWG 17-13 | RS |
FASTON Series AWG 17-13 Non-Insulated Cable Mount Tin Plated Receptacle Assembly | Future Electronics |
TE Connectivity Spade Connector, Non-Insulated, 1 ... 2.5mm², Socket | Distrelec |
FASTON Receptacle 6,35x0,8 Non-Insulated 1,0-2,5mm2 Brass/Sn | SOS electronic |
The use of fast-on products in all branches of the industry has claimed as a reliable plug-in system. In general, the selection of the faston connector in terms of material and surface after the operating temperature.This text is machine translated. | Conrad |
Quick Disconnect Terminal 13.5-17AWG RCP 20.2mm 7.6mm Tin Loose Piece | Avnet Abacus |
Receptacle terminal, FASTON 250,AWG 17-13 | TE Connectivity 1-160304-2 | RS Americas |
FASTON 250 REC 1.0-2.5 MM2TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-160304-2?
Additional datasheets, footprints and schematics for 1-160304-2 are listed on our Part Details page. You can also find images and similar parts to 1-160304-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-160304-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-160304-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-160304-2 fall under?
The 1-160304-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1-160304-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-160304-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-160304-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-160304-2 have stock available?
Authorised distributors including Boersig, Transfer Multisort Elektronik, Rapid Electronics, TE Store and Newark Electronics have stock available or on a lead time for 1-160304-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-160304-2 often in real-time on the comparison pages.
What if I can't find stock of 1-160304-2?
You can fill out our help required form which you can use to request a quote for 1-160304-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.