Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.49
|
884
in stock
|
Buy Now | |
Newark Electronics
from US$4.80
|
884
in stock
|
Buy Now | |
Rapid Electronics
from US$5.18
|
884
in stock
|
Buy Now | |
Chip One Stop
from US$4.49
|
884
in stock
|
Buy Now | |
Farnell
from US$12.80
|
720
in stock
|
Buy Now | |
Avnet America
from US$3.92
|
-
|
Buy Now | |
RS Americas
from US$4.37
|
-
|
Buy Now | |
TE Store
from US$6.70
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Power Contact Material | Tin |
Operating Voltage | 200VDC, 200VAC |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
Packaging Method | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Housing |
Sealable | No |
Housing Type | Receptacle |
Contact Type | Socket |
Connector System | Cable-to-Board, Cable-to-Panel |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Power To The Board Str Recept Assy Mbxl W/Keys 2P |Amp Te Connectivity 1-1600798-1 | Newark Electronics |
Power to the Board STR RECEPT ASSY MBXL W/KEYS 2P | Rapid Electronics |
TE Connectivity STR RECEPT ASSY MBXL W/KEYS 2P Board Con | Distrelec |
RCPT HOUSING, 2POS, PLASTIC, BLACK | Farnell |
Conn Power RCP 2Power POS ST Cable Mount 1Port | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1361 | TE Connectivity 1-1600798-1 | RS Americas |
Special Order: STR RECEPT ASSY MBXL W/KEYS 2P Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Cable-to-Board Cable-to-Panel Number of Positions: 2 Centerline (Pitch): 6.35 mm Housing Receptacle Cable-to-Board 2 | Rectangular Power Connector | Part Number: 1-1600798-1 | Internal Number: 1-1600798-1 | 6.35 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM XL Series |
RoHS: | Unknown |
Product Range | MULTI-BEAM XL Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 6.35mm |
For Use With | AMP MULTI-BEAM XL Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1600798-1?
Additional datasheets, footprints and schematics for 1-1600798-1 are listed on our Part Details page. You can also find images and similar parts to 1-1600798-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1600798-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1600798-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1600798-1 fall under?
The 1-1600798-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1600798-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1600798-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1600798-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1600798-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1600798-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1600798-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1600798-1?
You can fill out our help required form which you can use to request a quote for 1-1600798-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.