1-1600636-5 Power Connectors by TE Connectivity

MBXL PANEL MT 4P+24S+4P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.62

Distributor Stock
Logo for Distrelec
Distrelec
from US$39.08
48
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$25.23
48
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$28.40
48
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$22.37
-
Buy Now
Logo for Avnet America
Avnet America
from US$20.62
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 32
Row-to-Row Spacing .1in, 2.54mm
Number of Power Positions 8
Number of Rows 4
Number of Signal Positions 24
Power Contact Material Tin
Contact Retention Without
Operating Voltage 60VDC, 60VAC, 200VDC, 200VAC
Centerline (Pitch) .25in, 6.35mm, .1in, 2.54mm
Housing Color Black
UL Flammability Rating UL 94V-0
Housing Material Thermoplastic
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Panel
Circuit Application Power & Signal
Packaging Method Box
Sealable No
Contact Type Socket
Connector & Contact Terminates To Wire & Cable
Housing Type Receptacle
Product Type Housing
Connector System Cable-to-Panel
Termination Method to Wire & Cable Crimp
Operating Temperature Range -4 – 221°F, -20 – 105°C


Alternative Descriptions

Power to the Board MBXL PANEL MT 4P+24S+4P | Rapid Electronics
TE Connectivity MBXL PANEL MT 4P+24S+4P Board Connector | Distrelec
Mbxl Panel Mt 4P+24S+4P |Amp Te Connectivity 1-1600636-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1600636-5?

Additional datasheets, footprints and schematics for 1-1600636-5 are listed on our Part Details page. You can also find images and similar parts to 1-1600636-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1600636-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1600636-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1600636-5 fall under?

The 1-1600636-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1600636-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1600636-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1600636-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1600636-5 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1-1600636-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1600636-5 often in real-time on the comparison pages.

What if I can't find stock of 1-1600636-5?

You can fill out our help required form which you can use to request a quote for 1-1600636-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay