1-1589738-7 PCB Connectors by TE Connectivity

JTM037PR2DX006Q = WDUALOBE

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-1589738-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Wire Color White
Wire & Cable Insulation Material Fluoropolymer
Number of Positions 37
Number of Rows 2
Product Length 6in, 152.4mm
Wire Size .05mm², 30AWG
Housing Material Aluminum
Centerline (Pitch) .64mm, .025in
Mounting/Mating Hardware With
Hardware Type 1.2mm Captive Jackscrew
Wire Type Stranded
PCB Jumper & Shunt Assembly Type Plug-to-Receptacle (1:1)

Alternative Descriptions

Cable Assembly 0.152m 30AWG 37 POS Rectangular to 37 POS Rectangular PL-RCP | Avnet America
Headers & Wire Housings JTM037PR2DX006Q WDUALOBE | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1589738-7?

Additional datasheets, footprints and schematics for 1-1589738-7 are listed on our Part Details page. You can also find images and similar parts to 1-1589738-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1589738-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1589738-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1589738-7 fall under?

The 1-1589738-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Jumpers & Shunts.

Can I view similar or alternative parts?

You can view similar parts to 1-1589738-7 when available in the Wire-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1589738-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1589738-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1589738-7 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1-1589738-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1589738-7 often in real-time on the comparison pages.

What if I can't find stock of 1-1589738-7?

You can fill out our help required form which you can use to request a quote for 1-1589738-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay