1-1589736-4

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1589736-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1589736-4
Series Information for 1-1589736-4 - TE Connectivity
  • Status: Active
  • Aliases: 1-1589736-4
  • Product Code: H323
  • Global Product Line: F03
  • GPL Description: Aerospace Defense & Marine

Description

JSM025PR2DCC10N = Wdualobe

Specifications

Preloaded:
Yes
Number of Positions:
25
Housing Material:
Aluminum
Mounting Hardware:
Without
Connector & Contact Terminates To:
Wire & Cable
Connector Style:
Receptacle
Wire Type:
Stranded
Product Type:
Connector

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
JSM025PR2DCC10N = WDUALOBE
Avnet Europe
JSM025PR2DCC10N = WDUALOBE