Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1589451-4 |
Number of Positions | 37 |
---|---|
Keying & Polarized Position Locations | 1 |
Number of Rows | 1 |
PCB Mount Orientation | Horizontal |
Contact Mating Area Plating Material Thickness | 1.27 – 2.28µm, 50 – 90µin |
Contact Base Material | Beryllium Copper |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Layout | Inline |
Contact Type | Pin |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material | Tin-Lead |
Connector Length | 23.88in, .94in |
Connector Height | .04in, 1.02in |
Housing Color | Natural |
Centerline (Pitch) | .025in, .64mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Surface Mount Extended Leads | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
USS037B2T = STRIP CON | TE Connectivity 1-1589451-4 | RS Americas |
Headers & Wire Housings USS037B2T = STRIP CON | Sager |
Where can I find additional details, specifications and documents for a 1-1589451-4?
Additional datasheets, footprints and schematics for 1-1589451-4 are listed on our Part Details page. You can also find images and similar parts to 1-1589451-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1589451-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1589451-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1589451-4 fall under?
The 1-1589451-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1589451-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1589451-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1589451-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1589451-4 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 1-1589451-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1589451-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1589451-4?
You can fill out our help required form which you can use to request a quote for 1-1589451-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.