Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1589072-0 |
Body Material | Aluminum |
---|---|
Body Plating Material | Electroless Nickel |
Cable Connector Orientation | Right Angle |
Number of Signal Positions | 0 |
Number of Coaxial Contacts | 4 |
PCB Mount Orientation | Horizontal |
Number of Positions | 4 |
Contact Current Rating (Max) | 1A |
RF Connector Center Contact Plating Material | Gold |
Connector Product Type | Connector Assembly |
RF Contact Spacing | .64mm, .025in |
Impedance | 50Ω |
Centerline (Pitch) | 2.54mm, .1in |
Mating Retention Type | Mounting Hardware, Threaded Hole |
RF Connector Coupling Mechanism | Screw |
Mounting Hardware Type | 1.2mm x .16in Mounting Screw |
Screw & Hole Thread Size | 1.2mm |
Connector Mounting Type | Board Mount |
RF Contact Captivation Method | Solder |
Operating Frequency | 60 – 1GHz |
Dielectric Material | PTFE |
Connector & Contact Terminates To | Printed Circuit Board |
RF Connector Style | Receptacle |
Connector System | Wire-to-Board |
RF Interface | Nanominiature |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Cable Type | RG 178 |
CX040L2AQ COAX | Heilind Electronics |
Headers & Wire Housings CX040L2AQ = COAX | Sager |
Where can I find additional details, specifications and documents for a 1-1589072-0?
Additional datasheets, footprints and schematics for 1-1589072-0 are listed on our Part Details page. You can also find images and similar parts to 1-1589072-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1589072-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1589072-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1589072-0 fall under?
The 1-1589072-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1589072-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1589072-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1589072-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1589072-0 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America and Sager have stock available or on a lead time for 1-1589072-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1589072-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1589072-0?
You can fill out our help required form which you can use to request a quote for 1-1589072-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.