Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.61
|
1,902
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
1,902
in stock
|
Buy Now | |
Rapid Electronics
from US$0.65
|
1,902
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
1,902
in stock
|
Buy Now | |
Farnell
from US$0.69
|
1,600
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Signal Positions | 18 |
Number of Rows | 2 |
Connector Configuration | Rectangular |
Number of Positions | 18 |
Contact Type | Pin |
Contact Layout | Matrix |
Contact Transmits (Typical) | Signal (Data) |
Width | 23.8mm, .94in |
Height | 9.6mm, .378in |
Length | 39mm, 1.5354in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .165in, 4.2mm |
Housing Material | Polyamide |
Housing Color | White |
Circuit Identification Feature | With |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
VDE Tested | No |
UL Rating | Recognized |
CSA File Number | 208567 |
UL Flammability Rating | UL 94V-2 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Printed Circuit Board |
Circuit Application | Power |
Assembly Integration Feature | Without |
Packaging Quantity | 500 |
Packaging Method | Box |
Connector Type | Housing |
Row-to-Row Spacing | 4.2mm, .165in |
Connector Style | Plug |
Wire/Cable Type | Discrete Wire |
Product Type | Connector |
Insertion Force | 15 Newton |
Glow Wire Rating | Glow Wire |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
18P Fh Plug Val-U-Lok Fh Gw |Amp Te Connectivity 1-1586862-8 | Newark Electronics |
TE Connectivity 18P FH PLUG VAL-U-LOK FH GW Headers & Wi | Distrelec |
PLUG HOUSING, 18POS, POLYAMIDE, WHITE | Farnell |
Conn Housing PL 18 POS 4.2mm Crimp ST Cable Mount Bag | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Product Range | VAL-U-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 18Ways |
Pitch Spacing | 4.2mm |
For Use With | AMP VAL-U-LOK Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1586862-8?
Additional datasheets, footprints and schematics for 1-1586862-8 are listed on our Part Details page. You can also find images and similar parts to 1-1586862-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1586862-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1586862-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1586862-8 fall under?
The 1-1586862-8 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1586862-8 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1586862-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1586862-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1586862-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1586862-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1586862-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1586862-8?
You can fill out our help required form which you can use to request a quote for 1-1586862-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.