1-1586862-2 Part Information
Details for 1-1586862-2 by TE Connectivity
Connectors>Rectangular Connectors>Rectangular Connector Housings
Featured Distributor
Pricing
Break | Price |
---|---|
2500 | 0.3080 |
5000 | 0.2820 |
Stock Information
Details
Part Downloads
Part Specifications
Color | Black |
Number of Signal Positions | 12 |
Number of Positions | 12 |
Connector Configuration | Rectangular |
Number of Rows | 2 |
Contact Layout | Matrix |
Contact Type | Pin |
Contact Transmits (Typical) | Signal (Data) |
Height | .378in, 9.6mm |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Length | 1.0394in, 26.4mm |
Width | .94in, 23.8mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Polyamide |
Housing Color | White |
Circuit Identification Feature | With |
UL File Number | E28476 |
VDE Tested | No |
Agency/Standard | UL, CSA |
CSA File Number | 208567 |
UL Flammability Rating | UL 94V-2 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | Printed Circuit Board |
Assembly Integration Feature | Without |
Packaging Quantity | 500 |
Packaging Method | Box |
Connector Type | Housing |
Row-to-Row Spacing | 4.2mm, .165in |
Connector Style | Plug |
Wire/Cable Type | Discrete Wire |
Product Type | Connector |
Insertion Force | 15 Newton |
Glow Wire Rating | Glow Wire |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Alternative Part Descriptions
- 12P FH PLUG VAL-U-LOK FH GW | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-1586862-2?
Additional datasheets, footprints and schematics for 1-1586862-2 are listed in our Part Details tab. You can also find the 1-1586862-2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1586862-2 in the Pricing & Inventory tab next to part details. You can view 1-1586862-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1586862-2 fall under?
The 1-1586862-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1586862-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1586862-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1586862-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1-1586862-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-1586862-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1586862-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1586862-2?
You can fill out our help required form which you can use to request a quote for 1-1586862-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.