Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.18
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
17,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
17,500
in stock
|
Buy Now | |
Farnell
from US$0.51
|
14,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
TE Store
from US$0.22
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 10 |
Number of Rows | 2 |
Number of Signal Positions | 10 |
Connector Configuration | Rectangular |
Contact Layout | Matrix |
Contact Type | Pin |
Contact Transmits (Typical) | Signal (Data) |
Length | 22.2mm, .874in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Height | .378in, 9.6mm |
Width | 23.8mm, .94in |
Operating Voltage | 600VAC |
Housing Material | Polyamide |
Centerline (Pitch) | .165in, 4.2mm |
Housing Color | White |
Circuit Identification Feature | With |
UL Flammability Rating | UL 94V-2 |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
UL Rating | Recognized |
VDE Tested | No |
CSA File Number | 208567 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | Printed Circuit Board |
Assembly Integration Feature | Without |
Packaging Quantity | 500 |
Packaging Method | Box |
Connector Type | Housing |
Row-to-Row Spacing | 4.2mm, .165in |
Connector Style | Plug |
Wire/Cable Type | Discrete Wire |
Product Type | Connector |
Insertion Force | 15 Newton |
Glow Wire Rating | Glow Wire |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
10P Fh Plug Val-U-Lok Fh Gw |Te Connectivity 1-1586862-0 | Newark Electronics |
Conn Housing PL 10 POS 4.2mm Crimp ST Cable Mount Bag | Avnet America |
TE | RS Americas |
Special Order: 10P FH PLUG VAL-U-LOK FH GW Connector System: Wire-to-Wire Number of Positions: 10 Centerline (Pitch): .165 in Centerline (Pitch): 4.2 mm Number of Rows: 2 Wire-to-Wire 10 .165" 4.2 mm | Rectangular Connector Housing | Part Number: 1-1586862-0 | Internal Number: 1-1586862-0 | .165" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1586862-0?
Additional datasheets, footprints and schematics for 1-1586862-0 are listed on our Part Details page. You can also find images and similar parts to 1-1586862-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1586862-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1586862-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1586862-0 fall under?
The 1-1586862-0 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1586862-0 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1586862-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1586862-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1586862-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1-1586862-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1586862-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1586862-0?
You can fill out our help required form which you can use to request a quote for 1-1586862-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.