Status: | Unknown |
---|---|
Series: | AMP-DUAC Series |
RoHS: | Unknown |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Header |
Product Range | AMP-DUAC Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
14P Duac 94V2 W0/Peg Wo/Dh Lf |Amp Te Connectivity 1-1586491-4 | Newark Electronics |
P&S Connectors 14P DUAC 94V2 W0/PEG WO/DH LF | Rapid Electronics |
TE Connectivity 14P DUAC 94V2 W0/PEG WO/DH LF Headers & | Distrelec |
Where can I find additional details, specifications and documents for a 1-1586491-4 .?
Additional datasheets, footprints and schematics for 1-1586491-4 . are listed on our Part Details page. You can also find images and similar parts to 1-1586491-4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1586491-4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1586491-4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1586491-4 . fall under?
The 1-1586491-4 . is listed under Cable Leads & Connectors > Connectors > Plug & Socket Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1586491-4 . when available in the Plug & Socket Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1586491-4 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1586491-4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1586491-4 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1586491-4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1586491-4 . often in real-time on the comparison pages.
What if I can't find stock of 1-1586491-4 .?
You can fill out our help required form which you can use to request a quote for 1-1586491-4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.