1-1586362-6

Connectors

> Rectangular Connectors

> Rectangular Connector Accessories

> Rectangular Connector Seals

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1586362-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1586362-6
Details for TE Store
1-1586362-6
16P MINI UMNL SEAL,DIE CUT Accessory Type:Interface Seal
Buy Directly from TE Store (8771 in Stock)
$0.8000 per unit
Series Information for 1-1586362-6 - TE Connectivity
  • Status: Active
  • Product Code: 7169
  • Global Product Line: 238
  • GPL Description: Appliances

Description

16P MINI UMNL SEAL,DIE CUT

Specifications

Seal Material:
Urethane Foam
For Use With:
Mini Universal MATE-N-LOK Sealed Connector
Packaging Quantity:
1000
Packaging Method:
Package
Product Type:
Accessory
Accessory Type:
Interface Seal
Operating Temperature Range:
-40 – 90°C, -40 – 194°F

Compatibility

  • Compatible Parts: 794824-1, 1586404-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
16P MINI UMNL SEAL,DIE CUT
Avnet America
Connector Accessories 16 POS Interface Seal Urethane Foam
Allied Electronics, Inc
UNIVERSAL MATE-N-LOK;16P MINI UMNL SEAL,DIE CUT
Power and Signal Group
16P MINI UMNL SEAL,DIE CUT
Avnet Europe
Connector Accessories 16 POS Interface Seal Urethane Foam
TE Store
16P MINI UMNL SEAL,DIE CUT Accessory Type:Interface Seal;Operating Temperature Range:-40 – 90 °C;Operating Temperature Range:-40 – 194 °F Interface Seal Max Temp: -40 – 90 °C | Rectangular Connector Seal | TE Connectivity
Conrad
Colour: Black; Content: 1 pc(s); Manufacturer part #: 1-1586362-6; Pin strip type (category): In-line sealing; Type (manufacturer type): Mini-Universal MATE-N-LOK
Future Electronics
16 Position 600 V Mat-N-Lok Interface Seal