Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Color | Blue |
---|---|
Color | Blue |
Seal Material | Silicone Rubber |
Material | Silicone Rubber |
Accepts Wire Insulation Diameter Range | .05 – .083in, 1.27 – 2.11mm |
Wire Size | .12 – .8mm², 18 – 26AWG |
For Use With | Mini Universal MATE-N-LOK Sealed Connector |
Comment | IPX4, IEC 60529 |
Packaging Method | Bag |
Packaging Quantity | 1200 |
Accessory Type | Gang Wire Seal |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Product Type | Accessory |
Operating Temperature Range | -40 – 90°C, -40 – 194°F |
16P Miniumnl Gang Wire Seal Dr |Te Connectivity 1-1586359-6 | Newark Electronics |
16 Position Gang Wire Seal | Future Electronics |
Connector Accessories 16 POS Socket Mini Universal Gang Wire Seal | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
Where can I find additional details, specifications and documents for a 1-1586359-6?
Additional datasheets, footprints and schematics for 1-1586359-6 are listed on our Part Details page. You can also find images and similar parts to 1-1586359-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1586359-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1586359-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1586359-6 fall under?
The 1-1586359-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 1-1586359-6 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1586359-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1586359-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1586359-6 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 1-1586359-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1586359-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1586359-6?
You can fill out our help required form which you can use to request a quote for 1-1586359-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.