Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.62
|
480
in stock
|
Buy Now | |
TE Store
from US$1.01
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
480
in stock
|
Buy Now | |
Rapid Electronics
from US$1.98
|
480
in stock
|
Buy Now | |
Chip One Stop
from US$1.65
|
480
in stock
|
Buy Now | |
Future Electronics
from US$0.97
|
-
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
Boersig
from US$1.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 16 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Contact Transmits (Typical) | Signal (Data) |
Contact Plating Material | Tin |
端子のタイプ | Pin |
Contact Current Rating (Max) | 9A |
Contact Layout | Inline |
Tail Length | 3.5mm, .138in |
Length | 34.8mm, 1.3701in |
Width | .5118in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.2mm, .047 – .122in |
Wire Size | .12 – 1.4mm², 26 – 16AWG |
PCB Thickness (Recommended) | .063in, 1.6mm |
Height | .384in, 9.8mm |
幅 | 13mm |
Operating Voltage | 600VAC |
Housing Material | Nylon GF |
Centerline (Pitch) | .165in, 4.19mm |
Housing Color | Natural |
Circuit Identification Feature | With |
CSA File Number | 208567 |
UL Rating | Recognized |
UL-Brandschutzklasse | UL 94V-2 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
PCB Mount Retention | With |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Mating Retention Type | Latch |
Mating Alignment | With |
Circuit Application | Power |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 70 |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Type | Header |
Header Type | Shrouded |
Sealable | No |
Shielded | No |
Row-to-Row Spacing | .165in, 4.2mm |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Insertion Force | Standard |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
16P VAL-U-LOK R/A HDR SCRMT V2 Connector Product Type: Connector Assembly Connector & Housing Type: Plug Mating Alignment: With Mating Alignment Type: Keyed Mating Retention: With Connector Assembly Plug With Keyed | Standard Rectangular Connector | Part Number: 1-1586043-6 | Internal Number: 1-1586043-6 | TE Connectivity | TE Store |
Headers&wire Housings Ra Hdr Screw Mnt 16P |Amp Te Connectivity 1-1586043-6 | Newark Electronics |
TE 1-1586043-6 Val-U-Lok Pin Header PCB Mount Right Angle Pegs UL94 V2 2 x 8P | Rapid Electronics |
TE Connectivity - AMP 16P VAL-U-LOK R/A HDR SCRMT V2 | Distrelec |
16 Position Dual Row 0.165 inch Right Angle Wire to Board Shrouded Header | Future Electronics |
Conn Power HDR 16 POS 4.2mm Solder RA Thru-Hole 16 Terminal 1 Port | Avnet America |
HEADER, RIGHT ANGLE, VAL-U-LOK, 16 POS, DUAL ROW, UL94V-2, SCREW MOUNT | TE Connectivity 1-1586043-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1586043-6?
Additional datasheets, footprints and schematics for 1-1586043-6 are listed on our Part Details page. You can also find images and similar parts to 1-1586043-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1586043-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1586043-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1586043-6 fall under?
The 1-1586043-6 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1586043-6 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1586043-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1586043-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1586043-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1586043-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1586043-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1586043-6?
You can fill out our help required form which you can use to request a quote for 1-1586043-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.