Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.97
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
1,032
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
1,032
in stock
|
Buy Now | |
Distrelec
from US$1.08
|
1,032
in stock
|
Buy Now | |
TE Store
from US$0.92
|
464
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
element14
from US$0.90
|
-
|
Buy Now | |
Boersig
from US$0.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 12 |
Row-to-Row Spacing | .165mm, 4.2in |
Number of Power Positions | 12 |
Contact Mating Area Plating Thickness | 80µin, 2.03µm |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Accepts Wire Insulation Diameter Range | 1.2 – 3.2mm, .047 – .122in |
Length | 1.04in, 26.4mm |
Height | 9.8mm, .384in |
Width | .5118in, 13mm |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 600VAC |
Housing Color | Natural |
Centerline (Pitch) | .165in, 4.2mm |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon GF |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Alignment Type | Keyed |
Circuit Application | Power |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 70 |
Connector System | Wire-to-Board |
Product Type | Header |
Housing Type | Plug |
Contact Type | Pin |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Headers & Wire Housings Ra Hdr Screw Mnt 12P |Amp Te Connectivity 1-1586043-2 | Newark Electronics |
TE Connectivity - AMP PWR CONN 12P VAL-U-LOK R/A HDR SCRMT V2 | Distrelec |
12P VAL-U-LOK R/A HDR SCRMT V2 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 12 | Rectangular Power Connector | Part Number: 1-1586043-2 | Internal Number: 1-1586043-2 | 4.2 mm | TE Connectivity | TE Store |
VAL-U-LOK 12 Pos Dual Row 0.165 inch Right Angle Wire to Board Shrouded Header | Future Electronics |
Conn Power HDR 12 POS 4.2mm Solder RA Thru-Hole 12 Terminal 1 Port | Avnet America |
HEADER, RIGHT ANGLE, VAL-U-LOK, 12 POS, DUAL ROW, UL94V-2, SCREW MOUNT | TE Connectivity 1-1586043-2 | RS Americas |
HEADER, R/A, SCREW MOUNT, 94V-2 | element14 |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Plug |
Product Range | VAL-U-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Colour | White |
Contact Termination | Through Hole Right Angle |
Current Rating | 9A |
Flammability Rating | UL94V-2 |
Lead Spacing | 4.2mm |
No. of Mating Cycles | 50 |
Termination Method | Screw |
Where can I find additional details, specifications and documents for a 1-1586043-2?
Additional datasheets, footprints and schematics for 1-1586043-2 are listed on our Part Details page. You can also find images and similar parts to 1-1586043-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1586043-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1586043-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1586043-2 fall under?
The 1-1586043-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1586043-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1586043-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1586043-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1586043-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, TE Store and Future Electronics have stock available or on a lead time for 1-1586043-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1586043-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1586043-2?
You can fill out our help required form which you can use to request a quote for 1-1586043-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.