Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.22
|
638
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
638
in stock
|
Buy Now | |
Rapid Electronics
from US$1.48
|
638
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
638
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
Boersig
from US$0.79
|
-
|
Buy Now | |
Farnell
from US$1.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Row-to-Row Spacing | .165mm, 4.2in |
Number of Power Positions | 10 |
Number of Rows | 2 |
Number of Positions | 10 |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Retention | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Width | .5118in, 13mm |
PCB Thickness (Recommended) | 1.6in, .063mm |
Height | .384in, 9.8mm |
Length | .874in, 22.2mm |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.2mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | Natural |
Housing Material | Nylon GF |
Circuit Identification Feature | With |
CSA File Number | 208567 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Mating Alignment Type | Keyed |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch |
Circuit Application | Power |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 70 |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Header Type | Shrouded |
Sealable | No |
Contact Type | Pin |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Headers & Wire Housings Ra Hdr Screw Mnt 10P |Amp Te Connectivity 1-1586043-0 | Newark Electronics |
TE 1-1586043-0 Val-U-Lok Pin Header PCB Mount Right Angle Pegs UL94 V2 2 x 5P | Rapid Electronics |
TE Connectivity 10P VAL-U-LOK R/A HDR SCRMT V2 Board Con | Distrelec |
10 Position Dual Row 0.165 inch Right Angle Wire to Board Shrouded Header | Future Electronics |
Conn Power HDR 10 POS 4.2mm Solder RA Thru-Hole 10 Terminal 1 Port | Avnet America |
HEADER, RIGHT ANGLE, VAL-U-LOK, 10 POS, DUAL ROW, UL94V-2, SCREW MOUNT | TE Connectivity 1-1586043-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | Screw |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1586043-0?
Additional datasheets, footprints and schematics for 1-1586043-0 are listed on our Part Details page. You can also find images and similar parts to 1-1586043-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1586043-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1586043-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1586043-0 fall under?
The 1-1586043-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1586043-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1586043-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1586043-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1586043-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1-1586043-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1586043-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1586043-0?
You can fill out our help required form which you can use to request a quote for 1-1586043-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.