1-1586040-6 Power Connectors by TE Connectivity

16P VAL-U-LOK VRT HDR W/P V0

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.83

Distributor Stock
Logo for Newark
Newark
from US$1.24
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.83
1,200
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.84
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.95
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Power Positions 16
Number of Positions 16
Number of Rows 2
Row-to-Row Spacing .165in, 4.2mm
Contact Retention Without
Contact Termination Area Plating Material Tin
Contact Mating Area Plating Thickness 80µin, 2.03µm
Contact Mating Area Plating Material Tin
Contact Layout Inline
Contact Current Rating (Max) 9A
Width 9.8mm, .386in
Height 12.8mm, .504in
Length 1.3701in, 34.8mm
Accepts Wire Insulation Diameter Range .047 – .122in, 1.2 – 3.1mm
PCB Thickness (Recommended) .063mm, 1.6in
Operating Voltage 600VAC
Housing Color Natural
Housing Material Nylon
UL Flammability Rating UL 94V-0
Centerline (Pitch) .165in, 4.2mm
Circuit Identification Feature With
UL Rating Recognized
CSA File Number 208567
Agency/Standard Number E28476
Agency/Standard UL, CSA
Glow Wire Rating Standard Part - Not Glow Wire
PCB Mount Alignment With
Connector Mounting Type Board Mount
PCB Mount Retention Type Boardlock
PCB Mount Retention With
Mating Retention Type Latch
Mating Alignment With
Mating Alignment Type Keyed
Mating Retention With
Circuit Application Power
Packaging Quantity 135
Packaging Method Box & Tray, Tray
Housing Type Plug
Header Type Shrouded
Product Type Header
Contact Type Pin
Sealable No
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 3.5mm, .138in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 105°C, -40 – 221°F

Compatible Parts


Alternative Descriptions

16P VAL-U-LOK VRT HDR W/P V0 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 16 | Rectangular Power Connector | Part Number: 1-1586040-6 | Internal Number: 1-1586040-6 | 4.2 mm | TE Connectivity | TE Store
16P Val-U-Lok Vrt Hdr W/P V0 |Amp Te Connectivity 1-1586040-6 | Newark Electronics
Conn Power HDR 16 POS 4.2mm Solder ST Thru-Hole 16 Terminal 1 Port Tray | Avnet America
HEADER, VERTICAL, VAL-U-LOK, 16 POS, DUAL ROW, UL94V-0, W/PEGS | TE Connectivity 1-1586040-6 | RS Americas


1-1586040-6 . Unknown Parts by Unknown

CONNECTOR HEADER 16POS 2ROW 4.2MM

Status: Unknown
Series: VAL-U-LOK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 4.2mm
No. of Contacts 16Contacts
Gender Header
Product Range VAL-U-LOK Series
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Tin Plated Contacts
Contact Material Brass Alloy
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1586040-6?

Additional datasheets, footprints and schematics for 1-1586040-6 are listed on our Part Details page. You can also find images and similar parts to 1-1586040-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1586040-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1586040-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1586040-6 fall under?

The 1-1586040-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1586040-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1586040-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1586040-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1586040-6 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-1586040-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1586040-6 often in real-time on the comparison pages.

What if I can't find stock of 1-1586040-6?

You can fill out our help required form which you can use to request a quote for 1-1586040-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay