Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 14 |
---|---|
Number of Rows | 2 |
Row-to-Row Spacing | 4.2mm, .165in |
PCB Mount Orientation | Vertical |
Number of Power Positions | 14 |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Contact Retention | Without |
Length | 1.204in, 30.6mm |
Width | 9.8mm, .386in |
Height | 12.8mm, .504in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Circuit Identification Feature | With |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Mating Alignment | With |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Mating Alignment Type | Keyed |
Circuit Application | Power |
Packaging Quantity | 165 |
Packaging Method | Box & Tray, Tray |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Housing Type | Plug |
Contact Type | Pin |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Connector Header, Vertical, 14-Position, 2 Rows, Solder, Val-U-Lok Series | TE Connectivity 1-1586040-4 | RS Americas |
No. Of Contacts:14Contacts | Newark Electronics |
14 Position 2 Row 4.2 mm Pitch VAL-U-LOK Vertical Shrouded Header | Future Electronics |
Conn Power HDR 14 POS 4.2mm Solder ST Thru-Hole 14 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-1586040-4?
Additional datasheets, footprints and schematics for 1-1586040-4 are listed on our Part Details page. You can also find images and similar parts to 1-1586040-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1586040-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1586040-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1586040-4 fall under?
The 1-1586040-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1586040-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1586040-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1586040-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1586040-4 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 1-1586040-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1586040-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1586040-4?
You can fill out our help required form which you can use to request a quote for 1-1586040-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.