Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.28
|
1,317
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
1,317
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
1,317
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
1,317
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now |
Number of Positions | 18 |
---|---|
Row-to-Row Spacing | 4.2in, .165mm |
Number of Rows | 2 |
Contact Layout | Matrix |
Contact Retention | Without |
Multiple Contact Types | With |
Height | 9.6mm, .378in |
Width | 23.8mm, .937in |
Length | 1.5354in, 39mm |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .165in, 4.2mm |
Housing Color | White |
Housing Material | Nylon |
Circuit Identification Feature | With |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | 208567 |
Agency/Standard | UL, CSA |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 500 |
Housing Type | Plug |
Product Type | Housing |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Insertion Force | 15Newton |
Headers & Wire Housings 18P Fh Plug Valu-Lok V0 |Amp Te Connectivity 1-1586017-8 | Newark Electronics |
Headers&Wire Housings 18P FH PLUG VALU-LOK V0 | Rapid Electronics |
TE Connectivity 18P FH PLUG VAL-U-LOK V0 Board Connector | Distrelec |
Conn Housing PL 18 POS 4.2mm Crimp ST Cable Mount | Avnet America |
VAL-U-LOK Series 4.2mm Pitch 18 Way 2 Row Male Straight PCB Connector Housing | TE Connectivity 1-1586017-8 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1586017-8?
Additional datasheets, footprints and schematics for 1-1586017-8 are listed on our Part Details page. You can also find images and similar parts to 1-1586017-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1586017-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1586017-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1586017-8 fall under?
The 1-1586017-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1586017-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1586017-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1586017-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1586017-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1586017-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1586017-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1586017-8?
You can fill out our help required form which you can use to request a quote for 1-1586017-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.