Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
2,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
2,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
2,400
in stock
|
Buy Now | |
Boersig
from US$0.16
|
908
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 12 |
Row-to-Row Spacing | 4.2in, .165mm |
Contact Layout | Matrix |
Contact Retention | Without |
Multiple Contact Types | With |
Width | 23.8mm, .937in |
Length | 26.4mm, 1.0394in |
Height | 9.6mm, .378in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | Nylon |
Circuit Identification Feature | With |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | 208567 |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Bag |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Contact Type | Pin |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Insertion Force | 15Newton |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Headers & Wire Housings Free Hanging Plug 12 Rohs Compliant: Yes |Amp Te Connectivity 1-1586000-2 | Newark Electronics |
TE 1-1586000-2 Val-U-Lok V2 Crimp Housing 2 x 6P Natural | Rapid Electronics |
TE Connectivity 12P FH PLUG VAL-U-LOK V2 Board Connector | Distrelec |
VAL-U-LOK Series 11 Position Male Locking Ramp Free Hanging Plug Housing | Future Electronics |
Conn Housing PL 12 POS 4.2mm Crimp ST | Avnet America |
VAL-U-LOK Series 4.2mm Pitch 12 Way 2 Row Male Straight PCB Connector Housing | TE Connectivity 1-1586000-2 | RS Americas |
PLUG, FREE-HANGING, 12WAY | element14 |
Where can I find additional details, specifications and documents for a 1-1586000-2?
Additional datasheets, footprints and schematics for 1-1586000-2 are listed on our Part Details page. You can also find images and similar parts to 1-1586000-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1586000-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1586000-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1586000-2 fall under?
The 1-1586000-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1586000-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1586000-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1586000-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1586000-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Boersig have stock available or on a lead time for 1-1586000-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1586000-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1586000-2?
You can fill out our help required form which you can use to request a quote for 1-1586000-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.