Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1352751,
1327160, ADP06S04 |
Actuator Color | White |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 6 |
Number of Switches | 6 |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | 1A |
Auto-Insertable | Yes |
Height | .236in, 6mm |
Length | .678in, 17.22mm |
Voltage Rating | 5VDC |
Centerline | .1in, 2.54mm |
On Position | Lever Down |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Quantity | 25 |
Packaging Method | Box & Tube, Tube |
Sealed | No |
Switch Type | DIP |
Actuator Style | Piano (Side Actuated) |
Product Type | Switch |
Termination Style | Outside L |
Termination Post Length | 4mm, .157in |
Operating Temperature Range | -30 – 85°C |
Adp06S04=Piano Dip Switch |Te Connectivity 1-1571999-7 | Newark Electronics |
Switch DIP OFF ON SPST 6 Piano 0.1A 24VDC Gull Wing 2.54mm SMD Tube | Avnet America |
TE | RS Americas |
DIP Switches / SIP Switches SWITCH DIP SPST PIANO 6POS SMD | Sager |
Where can I find additional details, specifications and documents for a 1-1571999-7?
Additional datasheets, footprints and schematics for 1-1571999-7 are listed on our Part Details page. You can also find images and similar parts to 1-1571999-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1571999-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1571999-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1571999-7 fall under?
The 1-1571999-7 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1571999-7 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1571999-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1571999-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1571999-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 1-1571999-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1571999-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1571999-7?
You can fill out our help required form which you can use to request a quote for 1-1571999-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.