Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | GDH10S04 |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.90
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.09
|
43,708
in stock
|
Buy Now | |
Chip One Stop
from US$1.44
|
43,682
in stock
|
Buy Now | |
Distrelec
from US$3.10
|
43,682
in stock
|
Buy Now | |
Farnell
from US$2.44
|
34,966
in stock
|
Buy Now | |
TE Store
from US$4.20
|
20,004
in stock
|
Buy Now | |
TTI Europe
from US$1.63
|
2,310
in stock
|
Buy Now | |
Newark Electronics
from US$3.01
|
403
in stock
|
Buy Now | |
element14
from US$2.99
|
403
in stock
|
Buy Now | |
Avnet America
from US$1.55
|
53
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.67
|
30
in stock
|
Buy Now | |
Future Electronics
from US$1.64
|
-
|
Buy Now | |
RS Americas
from US$4.83
|
-
|
Buy Now | |
Boersig
from US$2.73
|
-
|
Buy Now | |
Sager
from US$2.44
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Tape |
---|---|
Number of Switches | 10 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 10 |
Auto-Insertable | No |
Solder Tail Contact Plating | Gold over Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Current Rating | .1A |
Length | 13.82mm, .544in |
Voltage Rating | 50VDC |
Housing Color | Black |
Low Profile | Yes |
Centerline | 1.27mm, .05in |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Quantity | 30 |
Packaging Method | Tape & Reel |
Actuator Style | Recessed Rocker |
Sealed | Yes |
Product Type | Switch |
Switch Type | DIP |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
TE 1-1571983-3 GDH DIP Switch Gold 10P Black | Rapid Electronics |
TE Connectivity - AMP Slide Dip Switch 10 Switch | Distrelec |
DIP SW, SPST, 0.025A, 24V, SMD | Farnell |
GDH10S04=DIP SWITCH Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 10 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1-1571983-3 | Internal Number: 1-1571983-3 | Alias Number: GDH10S04 | TE Connectivity | TE Store |
DIP SW SPST 10P 0.025A 24V | TTI Europe |
Dip Switch, Spst, 10P, 0.025A, 24V, Smd | Newark Electronics |
DIP SWITCH, SPST, 10P, 0.025A, 24V, SMD | element14 |
Switch DIP ON OFF SPST 10 Recessed Rocker 0.025A 24VDC Gull Wing 1.27mm SMD | Avnet America |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Dip Switch rocker 10 way SPST GDH series | RS |
10 Way Surface Mount DIP Switch SPST, Rocker Actuator | TE Connectivity 1-1571983-3 | RS Americas |
DIP Switches / SIP Switches HALF PITCH 10 POS | Sager |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-1571983-3?
Additional datasheets, footprints and schematics for 1-1571983-3 are listed on our Part Details page. You can also find images and similar parts to 1-1571983-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1571983-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1571983-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1571983-3 fall under?
The 1-1571983-3 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1571983-3 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1571983-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1571983-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1571983-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1-1571983-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1571983-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1571983-3?
You can fill out our help required form which you can use to request a quote for 1-1571983-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.