1-1571550-2 Card & Socket Connectors by TE Connectivity

540-AG12D-LF=500 DIP,PCB,SN/SN

Status: Active
Series: -
RoHS: Unknown
Aliases: 540-AG12D-LF
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.73

Distributor Stock
Logo for Farnell
Farnell
from US$4.73
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$7.70
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Sleeve Material Brass/Copper
Sleeve Plating Material Tin
Frame Style Closed
Color Black
Number of Rows 2
Number of Positions 40
Contact Fabrication Screw Machine
Mating Contact Type Four-Fingered
Socket Style Standard
Contact Base Material Beryllium Copper
Socket Type DIP
Contact Mating Area Plating Thickness 25µin
PCB Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 3A
Contact Type Pin
Contact Mating Area Plating Material Tin
Height Above PC Board .18in, 4.57mm
Length 2in
Contact Resistance 10mΩ
Insulation Resistance 5000MΩ
Housing Material Thermoplastic Polyester
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94V-0
Mating Alignment Type Polarization
PCB Mount Retention Without
Connector Mounting Type Board Mount
Mating Alignment With
Mounting Angle Vertical
Circuit Application Signal
Packaging Quantity 12
Packaging Method Box & Tube, Tube
Product Type Socket
Row-to-Row Spacing .6in, 15.24mm
Profile Standard
Connector & Contact Terminates To Printed Circuit Board
Leg Style Straight
DIP Socket Type Closed Frame
Contact Termination Type Through Hole
Termination Post Length 3.18mm, .125in
Operating Temperature Range -55 – 105°C, -67 – 221°F

Alternative Descriptions

540-AG12D-LF=500 DIP, PCB, SN/SN | TE Connectivity 1-1571550-2 | RS Americas
540-Ag12D-Lf=500 Dip,pcb,sn/Sn |Te Connectivity 1-1571550-2 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1571550-2?

Additional datasheets, footprints and schematics for 1-1571550-2 are listed on our Part Details page. You can also find images and similar parts to 1-1571550-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1571550-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1571550-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1571550-2 fall under?

The 1-1571550-2 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.

Can I view similar or alternative parts?

You can view similar parts to 1-1571550-2 when available in the DIP Sockets range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1571550-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1571550-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1571550-2 have stock available?

Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for 1-1571550-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1571550-2 often in real-time on the comparison pages.

What if I can't find stock of 1-1571550-2?

You can fill out our help required form which you can use to request a quote for 1-1571550-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay