Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1571076-0 |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.26
|
7,909
in stock
|
Buy Now | |
Rapid Electronics
from US$0.85
|
8,654
in stock
|
Buy Now | |
TTI Europe
from US$0.78
|
3,100
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
745
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
745
in stock
|
Buy Now | |
Farnell
from US$1.93
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.58
|
353
in stock
|
Buy Now | |
Conrad
from US$1.89
|
293
in stock
|
Buy Now | |
Heilind Electronics
from US$1.18
|
225
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.18
|
75
in stock
|
Buy Now | |
RS
from US$1.84
|
51
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,600
in stock
|
Buy Now | |
Future Electronics
from US$0.99
|
-
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
Boersig
from US$1.03
|
-
|
Buy Now | |
Sager
from US$0.89
|
-
|
Buy Now |
Beveled Frame Color | Black |
---|---|
Actuator Color | Black |
Operating Function | On Off |
Indicator/Imprint Legend | O -- |
Panel Cutout Size | .514 x .754in, 13 x 19.2mm |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Indicator/Imprint Color | White |
Terminal Tab Width | 4.75mm, .187in |
Contact Current Rating | 16A |
Switch Contact Plating Material | Silver |
Voltage Rating | 125VAC |
Process Sealed | No |
VDE Tested | Yes |
UL Listed | File No. E46765 |
Mounting Type | Panel |
Mounting Angle | Vertical |
Lamp | Without |
Switch Type | Power Rocker |
Product Type | Switch |
Actuator Type | Top |
LED | Without |
Actuator Style | Rocker |
Termination Type | Quick Connect |
Rocker Switches PRASA1-16F-BB0BW | Rapid Electronics |
TE Connectivity PRASA1-16F-BB0BW POWER ROCKER Rocker Swi | Distrelec |
ROCKER SW SPST 16A 250VAC | TTI Europe |
Rocker Switches Prasa1-16F-Bb0Bw |Amp Te Connectivity 1-1571076-0 | Newark Electronics |
ROCKER SWITCHES | Farnell |
ROCKER | Transfer Multisort Elektronik |
Easy snap-in assembly, dust proof | Conrad |
PRASA1-16F-BB0BW=POWER ROCKER | Heilind Electronics |
Rocker Switch On-Off SPST Non Illuminate | RS |
Switch Rocker ON OFF SPST Faston Rocker 16A 250VAC >100000Cycle | Avnet Abacus |
PR Series 16 Amp SPST On-Off Panel Mount Quick Connect Top Rocker Switch | Future Electronics |
Switch Rocker ON OFF SPST Quick Connect Curved Rocker 16A 250VAC 372.85VA >100000Cycle Tray | Avnet America |
Rocker Switches POWER ROCKER | Sager |
Where can I find additional details, specifications and documents for a 1-1571076-0?
Additional datasheets, footprints and schematics for 1-1571076-0 are listed on our Part Details page. You can also find images and similar parts to 1-1571076-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1571076-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1571076-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1571076-0 fall under?
The 1-1571076-0 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1571076-0 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1571076-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1571076-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1571076-0 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, Newark Electronics and Chip One Stop have stock available or on a lead time for 1-1571076-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1571076-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1571076-0?
You can fill out our help required form which you can use to request a quote for 1-1571076-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.