1-1565036-6 PCB Connectors by TE Connectivity

EP CONN.HDR ASSY 6/7POS-W/O NO.6

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

PCB Mount Orientation Vertical
Connector Contact Load Condition Selectively Loaded
Number of Positions 6
Number of Rows 1
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Design Square
Contact Layout Inline
Mating Post Length .303in, 7.7mm
Contact Mating Area Plating Material Tin
Contact Retention Within Housing Without
PCB Contact Termination Area Plating Material Thickness 31.49µin, .8µm
Contact Base Material Brass
Contact Mating Area Plating Material Thickness 31.49µin, .8µm
Contact Current Rating (Max) 8A
Connector Length 1.0889in, 27.66mm
コネクタの高さ 8.5mm
Connector Height 8.5mm, .3346in
PCB Thickness (Recommended) 1.6mm, .063in
Connector Width 10.7mm, .421in
Operating Voltage 250VAC
Centerline (Pitch) 3.96mm, .156in
Housing Color Natural
Housing Material PBT GF
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
PCB Mount Alignment Without
Panel Mount Feature Without
Mating Retention Without
Strain Relief Without
Circuit Application Power
Packaging Method Bag
実装方法 Bag
Header Type Unshrouded
Glow Wire Rating Standard Part - Not Glow Wire
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Sealable No
Termination Post & Tail Length 3.7mm, .146in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -13 – 221°F, -25 – 105°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1565036-6?

Additional datasheets, footprints and schematics for 1-1565036-6 are listed on our Part Details page. You can also find images and similar parts to 1-1565036-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1565036-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1565036-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1565036-6 fall under?

The 1-1565036-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-1565036-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1565036-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1565036-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1565036-6 have stock available?

There is no stock from authorised distributors for 1-1565036-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1565036-6 often in real-time on the comparison pages.

What if I can't find stock of 1-1565036-6?

You can fill out our help required form which you can use to request a quote for 1-1565036-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay