Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.90
Distributor | Stock | ||
---|---|---|---|
Newark
from US$31.65
|
1,637
in stock
|
Buy Now | |
Rapid Electronics
from US$28.64
|
1,637
in stock
|
Buy Now | |
Chip One Stop
from US$21.90
|
1,637
in stock
|
Buy Now | |
Farnell
from US$58.00
|
1,310
in stock
|
Buy Now | |
Distrelec
from US$39.02
|
1,037
in stock
|
Buy Now | |
Avnet America
from US$24.01
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Frame Style | Square |
---|---|
Plating Thickness | 30µin |
Plating Material | Gold |
Grid Spacing | .040 x .0347in, 1.016 x .8814mm |
Number of Positions | 2011 |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | .5A |
Socket Type | LGA 2011 |
Contact Mating Area Plating Thickness | 30 |
Contact Mating Area Plating Material | Gold |
壳体颜色 | Black |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .04in, 1.016mm |
UL Flammability Rating | UL 94V-0 |
Heat Sink Attachment | Without |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount Solder Ball |
Circuit Application | Signal |
Comment | Lead-Free Solderball |
Packaging Method | Tray |
Tray Color | Blue |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Socket |
Operating Temperature Range | -25 – 100°C, -13 – 212°F |
Socket Assy Lga2011, 0.76Au |Amp Te Connectivity 1-1554653-1 | Newark Electronics |
IC&Component Sockets LGA 2011 SKT 30 GOLD | Rapid Electronics |
SOCKET ASSY LGA2011, 0.76AU | Farnell |
TE Connectivity SOCKET ASSY LGA2011 0.76Au IC & Componen | Distrelec |
Conn LGA Socket SKT Solder ST SMD Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-1554653-1?
Additional datasheets, footprints and schematics for 1-1554653-1 are listed on our Part Details page. You can also find images and similar parts to 1-1554653-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1554653-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1554653-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1554653-1 fall under?
The 1-1554653-1 is listed under Connectors > Card & Socket Connectors > IC Sockets > LGA Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-1554653-1 when available in the LGA Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1554653-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1554653-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1554653-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 1-1554653-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1554653-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1554653-1?
You can fill out our help required form which you can use to request a quote for 1-1554653-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.