Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.72
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$3.86
|
150
in stock
|
Buy Now | |
Rapid Electronics
from US$3.60
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$3.79
|
150
in stock
|
Buy Now | |
Farnell
from US$5.11
|
15
in stock
|
Buy Now | |
Avnet America
from US$2.28
|
-
|
Buy Now | |
TTI Europe
from US$1.93
|
-
|
Buy Now | |
TE Store
from US$4.63
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
Keying | X |
Number of Positions | 20 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Shunts/Shorting Bars | Without |
Contact Layout | Matrix |
Contact Current Rating (Max) | 3A |
Tail Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Style | Straight |
Contact Plating Material | Pre-Tin |
Contact Transmits (Typical) | Signal (Data) |
端子のタイプ | Tab |
Length | 22.6mm, .889in |
Tail Length | .12in, 3.05mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Width | .444in |
幅 | 11.3mm |
Height | 12.45mm, .49in |
Operating Voltage | 125VAC, 125VDC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 2mm, .079in |
CSA Rating | Certified |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR7189 |
UL-Brandschutzklasse | UL 94V-0 |
Agency/Standard | UL, CSA |
VDE Tested | No |
PCB Mount Retention Type | Retention Leg |
Mating Retention Type | Latch |
Lock Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
Halogen Free | Yes |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Packaging Method | Tube |
Packaging Quantity | 20 |
Row-to-Row Spacing | 3.3mm, .129in |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Series Number | 1000 |
Insertion Force | Standard |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&wire Housings Hdr Assy V 20Px Black Tin |Amp Te Connectivity 1-1554590-0 | Newark Electronics |
Headers&Wire Housings HDR ASSY V 20PX BLACK TIN | Rapid Electronics |
TE Connectivity DYNAMIC 1100D HDR ASSY V 20PX BLACK TIN | Distrelec |
Pin Header, Wire-to-Board, 2 mm, 2 Rows, 20 Contacts, Through Hole Straight, Dynamic D-1100D | Avnet America |
DYNAMIC 1100D HDR VERT 20P | TTI Europe |
Special Order: DYNAMIC 1100D HDR ASSY V 20PX BLACK TIN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 20 | Header Assembly: Wire-To-Board & 3A & Gold Or Tin Plated | Part Number: 1-1554590-0 | Internal Number: 1-1554590-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1554590-0?
Additional datasheets, footprints and schematics for 1-1554590-0 are listed on our Part Details page. You can also find images and similar parts to 1-1554590-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1554590-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1554590-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1554590-0 fall under?
The 1-1554590-0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1554590-0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1554590-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1554590-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1554590-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1554590-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1554590-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1554590-0?
You can fill out our help required form which you can use to request a quote for 1-1554590-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.