1-1546931-6 Part Information

Details for 1-1546931-6 by TE Connectivity

Connectors>Terminal Blocks & Strips>PCB Terminal Blocks

Part Downloads

Part Specifications

Number of Rows 1
Closed End Without
Number of Positions 16
Threaded Flange Without
Contact Base Material Brass
Pin Length .275in, 7mm
Contact Current Rating (Max) 12A
Contact Mount Through Hole
Contact Mating Area Plating Material Tin
PCB Tail Length 3.5mm, .138in
Current Rating (Max) 12A
Voltage 300VAC
Housing Material High Temperature Polyamide
Centerline (Pitch) .197in, 5mm
Housing Color Black
Mounting Angle Vertical
Connector Mounting Type Board Mount
Screw Flange Without
Screwless Terminal Block No
Circuit Application Power & Signal
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Header Type Unshrouded
Block Type PCB Mount
Connector Style Header
Operating Temperature Range -40 – 221°F, -40 – 105°C
RoHS Compliant ELV Compliant Wave solder capable to 265°C
Status: Active
Product Code: 7744
Global Product Line: 124
GPL Description: Industrial

Alternative Part Descriptions

  • 16P UNSHROUD 5.0 HDR,HIGH TEMP | Newark Electronics
  • Conn Unshrouded Header HDR 16 POS 5mm Solder ST Thru-Hole | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1546931-6?

Additional datasheets, footprints and schematics for 1-1546931-6 are listed in our Part Details tab. You can also find the 1-1546931-6 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1546931-6 in the Pricing & Inventory tab next to part details. You can view 1-1546931-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1546931-6 fall under?

The 1-1546931-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1-1546931-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546931-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1546931-6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant.

Which authorised distributors for 1-1546931-6 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-1546931-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1546931-6 often in real-time on the comparison pages.

What if I can't find stock of 1-1546931-6?

You can fill out our help required form which you can use to request a quote for 1-1546931-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1546931-6

Loading...
Loading Results for 1-1546931-6
We use cookies to improve your experience. See our privacy policy.
Okay