1-1546840-3 Terminal Blocks & Strips by TE Connectivity

JC6-T208-13=JC6 ASSEMBLY

Status: Active
Series: -
RoHS: Unknown
Aliases: JC6-T208-13
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Black
Barrier Strip Style Dual Barrier
Number of Positions 13
Number of Levels 1
Number of Rows 1
Terminal Material Copper Alloy
Terminal Plating Material Tin
Terminal Plating Finish Bright
Length 5.564in, 141.326mm
Wire Size 22 – 12AWG, .326 – 3.31mm²
Current Rating 20A
Current Rating (Max) 20A
Voltage 300V
Housing Material Thermoplastic
Centerline (Pitch) 9.53mm, .375in
UL Flammability Rating UL 94V-0
Screw Head Type Combo Phil-Slot
Mounting Options End Mounting Ears
Screw Size 6-32
Mounting Angle Vertical
Screw Plating Material Zinc Chromate
Screw Material Steel
Mounting Insert Without
Mounting Ears With
Connector Mounting Type Panel
Top Hardware Wire Clamp Combo Head
Comment Other options available upon request, consult our Product Information Center.
Packaging Method Package
Packaging Quantity 65
Block Style Open Bottom with Standoffs
Product Type Barrier Strip
Bottom Termination Style Solder Turret


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1546840-3?

Additional datasheets, footprints and schematics for 1-1546840-3 are listed on our Part Details page. You can also find images and similar parts to 1-1546840-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1546840-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1546840-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1546840-3 fall under?

The 1-1546840-3 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 1-1546840-3 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546840-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1546840-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1546840-3 have stock available?

There is no stock from authorised distributors for 1-1546840-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1546840-3 often in real-time on the comparison pages.

What if I can't find stock of 1-1546840-3?

You can fill out our help required form which you can use to request a quote for 1-1546840-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay