1-1546701-6 Terminal Blocks & Strips by TE Connectivity

JC6-T207-12=JC6 ASSY

Status: Active
Series: -
RoHS: Unknown
Aliases: JC6-T207-12
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Barrier Strip Style Dual Barrier
Color Black
Number of Levels 1
Number of Positions 12
Number of Rows 1
Terminal Material Copper Alloy
Terminal Plating Finish Bright
Terminal Plating Material Tin
Length 5.189in, 141mm
Wire Size 22 – 12AWG, .326 – 3.31mm²
Current Rating 20A, 5A
Voltage 300V, 600V
Current Rating (Max) 20A
Centerline (Pitch) 9.53mm, .375in
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Top Hardware Binding Combo Head
Mounting Options End Mounting Ears
Mounting Angle Vertical
Screw Head Type Combo Phil-Slot
Mounting Insert Without
Screw Plating Material Zinc
Screw Material Steel
Mounting Ears With
Screw Size 6-32
Comment Other options available upon request, consult our Product Information Center.
Packaging Quantity 65
Packaging Method Package
Block Style Flat
Product Type Barrier Strip
Connector & Contact Terminates To Printed Circuit Board
Bottom Termination Style Solder Turret

Alternative Descriptions

Conn Barrier Strip 12 POS 9.53mm Solder ST Panel Mount 20A/Contact | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1546701-6?

Additional datasheets, footprints and schematics for 1-1546701-6 are listed on our Part Details page. You can also find images and similar parts to 1-1546701-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1546701-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1546701-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1546701-6 fall under?

The 1-1546701-6 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 1-1546701-6 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546701-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1546701-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1546701-6 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1-1546701-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1546701-6 often in real-time on the comparison pages.

What if I can't find stock of 1-1546701-6?

You can fill out our help required form which you can use to request a quote for 1-1546701-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay