Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Barrier Strip Style | Dual Barrier |
---|---|
Color | Black |
Number of Rows | 2 |
Number of Positions | 18 |
Number of Levels | 1 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Length | 220.8718mm, 8.614in, 218.8mm |
Wire Size | 22 – 14AWG, .3 – 2mm² |
Current Rating | 25A |
Current Rating (Max) | 25A |
Voltage | 300V |
Centerline (Pitch) | .4375in, 11.1mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Options | End Mounting Ears |
Screw Material | Steel |
Mounting Ears | With |
Top Hardware | Wire Clamp Combo Head |
Mounting Insert | Without |
Screw Size | 6-32 |
Screw Plating Material | Nickel |
Mounting Angle | Vertical |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Method | Carton |
Packaging Quantity | 30 |
Block Style | Flat |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Barrier Strip |
Bottom Termination Style | Quick Connects |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
18P.437 DR BARRIER,W/BND SCRW Barrier Strip Style: Dual Barrier Connector System: Wire-to-Wire Number of Positions: 18 Centerline (Pitch): 11.1 mm Centerline (Pitch): .438 in Dual Barrier Wire-to-Wire 18 11.1 mm | Barrier Strip | Part Number: 1-1546670-8 | Internal Number: 1-1546670-8 | TE Connectivity | TE Store |
18P.437" Dr Barrier,w/Bnd Scrw |Buchanan Te Connectivity 1-1546670-8 | Newark Electronics |
Conn Barrier Strip 36 POS 11.1mm Screw ST Panel Mount 25A/Contact | Avnet America |
Conn, Term Strip, Barrier,18Pole,11.10mmPitch, DBLRow,22-14,Series1546670,25A,300V | TE Connectivity 1-1546670-8 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1546670-8?
Additional datasheets, footprints and schematics for 1-1546670-8 are listed on our Part Details page. You can also find images and similar parts to 1-1546670-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1546670-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1546670-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1546670-8 fall under?
The 1-1546670-8 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1-1546670-8 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546670-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1546670-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1546670-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-1546670-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1546670-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1546670-8?
You can fill out our help required form which you can use to request a quote for 1-1546670-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.