Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.16
|
No stock
|
Buy Now | |
TE Store
from US$8.25
|
7,591
in stock
|
Buy Now | |
Rapid Electronics
from US$4.19
|
4,727
in stock
|
Buy Now | |
Chip One Stop
from US$4.34
|
4,727
in stock
|
Buy Now | |
Distrelec
from US$7.74
|
4,727
in stock
|
Buy Now | |
Farnell
from US$8.35
|
3,790
in stock
|
Buy Now | |
RS Americas
from US$3.82
|
92
in stock
|
Buy Now | |
Newark Electronics
from US$4.28
|
-
|
Buy Now | |
Future Electronics
from US$3.70
|
-
|
Buy Now | |
Avnet America
from US$3.84
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Levels | 1 |
Number of Rows | 2 |
Number of Positions | 14 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Wire Size | 22 – 14AWG, .3 – 2mm² |
Length | 6.87in, 174.4mm |
Current Rating (Max) | 25A |
Current Rating | 25A |
Voltage | 300V |
Centerline (Pitch) | .4375in, 11.1mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Screw Material | Steel |
Mounting Ears | With |
Top Hardware | Wire Clamp Combo Head |
Screw Size | 6-32 |
Screw Plating Material | Nickel |
Mounting Insert | Without |
Mounting Angle | Vertical |
Mounting Options | End Mounting Ears |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 50 |
Packaging Method | Carton |
Block Style | Flat |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Bottom Termination Style | Quick Connects |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
14P.437 DR BARRIER,W/BND SCRW Barrier Strip Style: Dual Barrier Connector System: Wire-to-Wire Number of Positions: 14 Centerline (Pitch): 11.1 mm Centerline (Pitch): .438 in Dual Barrier Wire-to-Wire 14 11.1 mm | Barrier Strip | Part Number: 1-1546670-4 | Internal Number: 1-1546670-4 | TE Connectivity | TE Store |
14P.437 DR BARRIER W/BND SCRW | Rapid Electronics |
TE Connectivity - AMP 14P.437 DR BARRIERW/BND SCRW | Distrelec |
BARRIER - PANEL MOUNT TERMINAL BLOCKS | Farnell |
Conn Term Strip Barrier 14Pole 11.10mmPitch DBLRow 22-14 Series1546670 25A 300V | TE Connectivity 1-1546670-4 | RS Americas |
Barrier Strip, Double-Row | RS |
14P.437" Dr Barrier,w/Bnd Scrw |Buchanan Te Connectivity 1-1546670-4 | Newark Electronics |
14 Position 11.10mm Vertical Mount Dual Barrier Double Row Barrier Strip | Future Electronics |
Conn Barrier Strip 28 POS 11.1mm Screw ST Panel Mount 25A/Contact | Avnet America |
14P.437" DR BARRIER,W-BND SCRW | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1546670-4?
Additional datasheets, footprints and schematics for 1-1546670-4 are listed on our Part Details page. You can also find images and similar parts to 1-1546670-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1546670-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1546670-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1546670-4 fall under?
The 1-1546670-4 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1-1546670-4 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546670-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1546670-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1546670-4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1546670-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1546670-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1546670-4?
You can fill out our help required form which you can use to request a quote for 1-1546670-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.