Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.42
Barrier Strip Style | Dual Barrier |
---|---|
Color | Black |
Number of Positions | 12 |
Number of Levels | 1 |
Number of Rows | 2 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Wire Size | .3 – 2mm², 22 – 14AWG |
Length | 152.2mm, 5.99in |
Current Rating (Max) | 25A |
Voltage | 300V |
Current Rating | 25A |
Centerline (Pitch) | .4375in, 11.1mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Screw Material | Steel |
Mounting Ears | With |
Top Hardware | Wire Clamp Combo Head |
Mounting Insert | Without |
Screw Size | 6-32 |
Screw Plating Material | Nickel |
Mounting Angle | Vertical |
Mounting Options | End Mounting Ears |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 50 |
Packaging Method | Carton |
Block Style | Flat |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Bottom Termination Style | Quick Connects |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
12P.437 DR BARRIER,W/BND SCRW Barrier Strip Style: Dual Barrier Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): 11.1 mm Centerline (Pitch): .438 in Dual Barrier Wire-to-Wire 12 11.1 mm | Barrier Strip | Part Number: 1-1546670-2 | Internal Number: 1-1546670-2 | TE Connectivity | TE Store |
Terminal Block, Barrier, 12 Position, 22-14Awg | Newark Electronics |
TERMINAL BLOCK, BARRIER, 12 POSITION, 22-14AWG | element14 |
Conn Barrier Strip 24 POS 11.1mm Screw ST Panel Mount 25A/Contact | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-1546670-2?
Additional datasheets, footprints and schematics for 1-1546670-2 are listed on our Part Details page. You can also find images and similar parts to 1-1546670-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1546670-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1546670-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1546670-2 fall under?
The 1-1546670-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1-1546670-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546670-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1546670-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1546670-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1-1546670-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1546670-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1546670-2?
You can fill out our help required form which you can use to request a quote for 1-1546670-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.