Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Barrier Strip Style | Dual Barrier |
---|---|
Color | Black |
Number of Rows | 1 |
Number of Positions | 10 |
Number of Levels | 1 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Wire Size | .05 – 1.3mm², 30 – 16AWG |
Length | 2.5116in, 64.4mm |
Current Rating | 10A |
Voltage | 300V |
Current Rating (Max) | 10A |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Options | None |
Mounting Angle | Vertical |
Screw Material | Steel |
Mounting Insert | Without |
Screw Plating Material | Nickel |
Mounting Ears | Without |
Screw Head Type | Combo Phil-Slot |
Screw Size | M3 |
Top Hardware | Wire Clamp Combo Head |
Comment | Standard SEMS screws accommodate bare wire and multiple wire termination., Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 150 |
Packaging Method | Carton |
Product Type | Barrier Strip |
Profile | High |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Flat |
Bottom Termination Style | Printed Circuit Pin |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
10P Pcv Dual Barrier,0.250 |Buchanan Te Connectivity 1-1546657-0 | Newark Electronics |
Conn Barrier Strip 10 POS 6.35mm Solder ST Thru-Hole 10A/Contact | Avnet America |
Special Order: 10P PCV DUAL BARRIER,0.250 Barrier Strip Style: Dual Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 6.35 mm Dual Barrier Printed Circuit Pin Wire-to-Board 10 | Barrier Strip | Part Number: 1-1546657-0 | Internal Number: 1-1546657-0 | 6.35 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1546657-0?
Additional datasheets, footprints and schematics for 1-1546657-0 are listed on our Part Details page. You can also find images and similar parts to 1-1546657-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1546657-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1546657-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1546657-0 fall under?
The 1-1546657-0 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1-1546657-0 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546657-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1546657-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1546657-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Avnet Abacus have stock available or on a lead time for 1-1546657-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1546657-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1546657-0?
You can fill out our help required form which you can use to request a quote for 1-1546657-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.