Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4DB-R108-12 |
Barrier Strip Style | Dual Barrier |
---|---|
Color | Black |
Number of Rows | 1 |
Number of Positions | 12 |
Number of Levels | 1 |
Terminal Plating Material | Tin |
Terminal Material | Copper Alloy |
Terminal Plating Finish | Bright |
Length | 100.71mm, 3.965in |
Wire Size | .3 – 3mm², 22 – 12AWG |
Current Rating | 10A, 20A |
Current Rating (Max) | 20A |
Voltage | 300V, 150V |
Centerline (Pitch) | 8.26mm, .325in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Screw Plating Material | Zinc Chromate |
Mounting Angle | Vertical |
Screw Size | 6-32 |
Screw Head Type | Wire Clamp Combo Head |
Mounting Ears | With |
Mounting Insert | Without |
Mounting Options | End Mounting Ears |
Screw Material | Steel |
Top Hardware | Wire Clamp Combo Head |
Comment | Do not order screw and captive clamp in combination with other top hardware. |
Packaging Quantity | 16 |
Packaging Method | Tray |
Block Style | Flat |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Bottom Termination Style | Right Angle |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
4DB-R108-12=4DB ASSEMBLY Barrier Strip Style: Dual Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 8.26 mm Dual Barrier Printed Circuit Pin Wire-to-Board 12 | Barrier Strip | Part Number: 1-1546462-2 | Internal Number: 1-1546462-2 | Alias Number: 4DB-R108-12 | 8.26 mm | TE Connectivity | TE Store |
4Db-R108-12=4Db Assembly |Amp Te Connectivity 1-1546462-2 | Newark Electronics |
CONN BARRIER STRP 12CIRC 0.325 | Future Electronics |
Conn Terminal Block 12 POS 8.25mm Solder RA Thru-Hole | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-1546462-2?
Additional datasheets, footprints and schematics for 1-1546462-2 are listed on our Part Details page. You can also find images and similar parts to 1-1546462-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1546462-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1546462-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1546462-2 fall under?
The 1-1546462-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1-1546462-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546462-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1546462-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1546462-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-1546462-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1546462-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1546462-2?
You can fill out our help required form which you can use to request a quote for 1-1546462-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.