Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Construction | PVC Stranded |
---|---|
Configuration | Double-Ended |
Wiring Pattern | RJ45 |
Wire Size | .205mm², 404CMA, 24AWG |
Cable Assembly Length | 5m, 16.4ft |
実装方法 | Bag/Box, Bag |
Product Style | Circular |
Shielded | No |
Connector Type (End B) | Plug |
Connector Type (End A) | Plug |
Performance Category | Cat 5e |
Boot | Without |
Product Type | Accessory |
Operating Temperature Range | -20 – 80°C, -4 – 176°F |
CORDSET,STRANDED,INDUS,5 | Heilind Electronics |
Cordset,stranded,indus,5 Meter |Te Connectivity 1-1546453-2 | Newark Electronics |
Cordset, Ethernet, RJ45 x 2, 16.404Ft., PU Ins, For network | TE Connectivity 1-1546453-2 | RS Americas |
Cable Assembly Cord Set 5m 8 POS RJ-45 to 8 POS RJ-45 PL-PL Crimp-Crimp | Avnet America |
Where can I find additional details, specifications and documents for a 1-1546453-2?
Additional datasheets, footprints and schematics for 1-1546453-2 are listed on our Part Details page. You can also find images and similar parts to 1-1546453-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1546453-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1546453-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1546453-2 fall under?
The 1-1546453-2 is listed under Cable Assemblies > Copper Cable Assemblies > Modular Twisted Pair Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-1546453-2 when available in the Modular Twisted Pair Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546453-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1546453-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1546453-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 1-1546453-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1546453-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1546453-2?
You can fill out our help required form which you can use to request a quote for 1-1546453-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.