Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$90.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$155.69
|
No stock
|
Buy Now | |
Newark Electronics
from US$157.16
|
178
in stock
|
Buy Now | |
Rapid Electronics
from US$138.95
|
178
in stock
|
Buy Now | |
Distrelec
from US$90.23
|
178
in stock
|
Buy Now | |
Farnell
from US$146.34
|
143
in stock
|
Buy Now | |
Avnet America
from US$117.72
|
-
|
Buy Now | |
RS Americas
from US$160.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Material | Nitrile Rubber |
---|---|
Connector Contact Density | Standard |
Wiring Pattern | T568B |
Connector Shape | Circular |
Housing Material | ABS (Acrylonitrile-Butadiene-Styrene) |
Screw & Hole Thread Size | 1-14 UNC |
Shielded | No |
Additional Features | Category 5 Cable |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Modular Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable, Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Rcpt W/Pc Brd/Cable 12 Cable 568B |Amp Te Connectivity 1-1546412-1 | Newark Electronics |
RCPT W/PC BRD/CABLE 12 cable 568B | Rapid Electronics |
TE Connectivity ETHERNET RCPT W/PC BRD & CBL Ethernet Cables / Networking Cables RCPT W/PC BRD/CABLE 12 cable 568B | Distrelec |
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT5 | Farnell |
RJ45 circular receptacle with PCB, T568B | RS |
Cable Assembly Cat 5 Patch 0.304m 8 POS RJ-45 RCP | Avnet America |
Connector, Ethernet, Sealed RJ-45, Receptacle, IP 67, w/ Att. PCB & 12-in. Cable | TE Connectivity 1-1546412-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1546412-1?
Additional datasheets, footprints and schematics for 1-1546412-1 are listed on our Part Details page. You can also find images and similar parts to 1-1546412-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1546412-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1546412-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1546412-1 fall under?
The 1-1546412-1 is listed under Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1546412-1 when available in the Circular RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546412-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1546412-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1546412-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and RS have stock available or on a lead time for 1-1546412-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1546412-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1546412-1?
You can fill out our help required form which you can use to request a quote for 1-1546412-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.