Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.11
|
No stock
|
Buy Now | |
TE Store
from US$92.30
|
51
in stock
|
Buy Now | |
RS Americas
from US$30.43
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$33.30
|
-
|
Buy Now | |
Future Electronics
from US$28.96
|
-
|
Buy Now | |
Avnet America
from US$27.92
|
-
|
Buy Now | |
Distrelec
from US$22.35
|
-
|
Buy Now | |
Farnell
from US$35.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Material | Vition Rubber |
---|---|
Connector Profile | Low |
Connector Contact Density | Standard |
Wiring Pattern | RJ45 |
Housing Color | Black |
Housing Material | ABS (Acrylonitrile-Butadiene-Styrene) |
Connector Shape | Circular |
Screw & Hole Thread Size | 1-14 UN-2A |
Shielded | No |
Coupling Nut Base Material | Acrylonitrile-Butadiene-Styrene (ABS) |
実装方法 | Bag, Bag/Box |
Packaging Method | Bag, Bag/Box |
Packaging Quantity | 1 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Receptacle |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
ETHERNET DIRECT PCB MNT RCPT Modular Jack & Plug Interface Type: Circular RJ45 Port Configuration: Single Port Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Modular Connector Style: Receptacle Circular RJ45 Single Port RJ Type Jacks & Plugs Standard | Rj45 Connector | Part Number: 1-1546405-1 | Internal Number: 1-1546405-1 | TE Connectivity | TE Store |
Conn, Circ, Recept, Ethernet, Sealed RJ-45, 8 Pin, IP67, Direct PCB Mnt | TE Connectivity 1-1546405-1 | RS Americas |
Connector, 8 way, RJ45, PCB, IP67 | RS |
Rj45 Sealed Ethernet Conn, Jack 8Way Pcb | Newark Electronics |
Circular Sealed RJ-45 Connectors and RJ-45 Field Installable Plugs | Future Electronics |
Conn RJ-45 RCP 8 POS 1.52mm Solder ST Thru-Hole 8 Terminal 1 Port Cat 5 | Avnet America |
TE Connectivity - AMP RJ45 Conn ETHERNET DIRECT PCB MNT RCPT | Distrelec |
CONNECTOR, RJ45, RCPT, 8POS, PCB | Farnell |
Where can I find additional details, specifications and documents for a 1-1546405-1?
Additional datasheets, footprints and schematics for 1-1546405-1 are listed on our Part Details page. You can also find images and similar parts to 1-1546405-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1546405-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1546405-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1546405-1 fall under?
The 1-1546405-1 is listed under Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1546405-1 when available in the Circular RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546405-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1546405-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1546405-1 have stock available?
Authorised distributors including TE Store, RS Americas, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 1-1546405-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1546405-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1546405-1?
You can fill out our help required form which you can use to request a quote for 1-1546405-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.