1-1546310-3 Terminal Blocks & Strips by TE Connectivity

13P.563" DR BARRIER STRIP

Status: Active
Series: -
RoHS: Unknown
Aliases: AMPS-1-1546310-3,
CL7185-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.19

Distributor Stock
Logo for Newark
Newark
from US$9.25
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$8.19
-
Buy Now

Specifications

Color Black
Barrier Strip Style Dual Barrier
Number of Positions 13
Number of Levels 1
Number of Rows 2
Terminal Material Brass
Terminal Plating Material Tin
Length 211.3mm, 8.32in
Wire Size 22 – 10AWG, .3 – 6mm²
Current Rating 30A
Voltage 300V
Current Rating (Max) 30A
Centerline (Pitch) .563in, 14.3mm
Housing Material PBT
UL Flammability Rating UL 94V-0
Screw Size 8-32
Mounting Insert Without
Screw Plating Material Nickel
Top Hardware Binding Combo Head
Screw Head Type Combo Phil-Slot
Mounting Angle Vertical
Mounting Ears With
Screw Material Steel
Mounting Options End Mounting Ears
Comment Other options available upon request, consult our Product Information Center.
Packaging Method Carton
Packaging Quantity 30
Connector & Contact Terminates To Printed Circuit Board
Block Style Flat
Product Type Barrier Strip
Operating Temperature Range -40 – 248°F, -40 – 120°C

Alternative Descriptions

13P.563" Dr Barrier Strip |Buchanan Te Connectivity 1-1546310-3 | Newark Electronics
Conn Barrier Strip 26 POS 14.3mm Screw ST Panel Mount 30A/Contact | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1546310-3?

Additional datasheets, footprints and schematics for 1-1546310-3 are listed on our Part Details page. You can also find images and similar parts to 1-1546310-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1546310-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1546310-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1546310-3 fall under?

The 1-1546310-3 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 1-1546310-3 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546310-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1546310-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1546310-3 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-1546310-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1546310-3 often in real-time on the comparison pages.

What if I can't find stock of 1-1546310-3?

You can fill out our help required form which you can use to request a quote for 1-1546310-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay