1-1546306-6 Part Information

Details for 1-1546306-6 by TE Connectivity

Connectors>Terminal Blocks & Strips>Barrier Strips

Part Downloads

Featured content from Farnell

Part Specifications

Color Black
Barrier Strip Style Dual Barrier
Number of Levels 1
Number of Positions 16
Number of Rows 2
Terminal Plating Material Tin
Terminal Material Brass
Length 169mm, 6.65in
Wire Size .3 – 3mm², 22 – 12AWG
Current Rating (Max) 20A
Voltage 300V
Current Rating 20A
Centerline (Pitch) .375in, 9.53mm
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Screw Material Steel
Mounting Ears With
Screw Size 6-32
Screw Plating Material Nickel
Mounting Insert Without
Mounting Angle Vertical
Mounting Options End Mounting Ears
Comment Other options available upon request, consult our Product Information Center.
Packaging Quantity 50
Packaging Method Carton
Block Style Flat
Product Type Barrier Strip
Connector & Contact Terminates To Printed Circuit Board
Bottom Termination Style Quick Connects
Operating Temperature Range -40 – 120°C, -40 – 248°F
RoHS Compliant ELV Compliant Wave solder capable to 265°C
Status: Active
Product Code: H926
Global Product Line: A46
GPL Description: Industrial

Alternative Part Descriptions

  • TERMINAL BLOCK, BARRIER, 16 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:16Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.53mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes | Newark Electronics
  • Conn Barrier Strip 32 POS 9.53mm Screw ST Panel Mount 20A/Contact | Avnet America
  • Conn Term Strip Barrier 16Pole 9.53mmPitch DBLRow 22-12 Series1546306 20A 300V | Allied Electronics & Automation
  • 16P.374 DR BARRIER STRIP Barrier Strip Style: Dual Barrier Bottom Termination Type: Non-Feed Through Connector System: Wire-to-Wire Number of Positions: 16 Centerline (Pitch): 9.53 mm Dual Barrier Non-Feed Through Wire-to-Wire 16 | Barrier Strip | Part Number: 1-1546306-6 | Internal Number: 1-1546306-6 | 9.53 mm | TE Connectivity | TE Store
  • 16 Position 9.53mm Double Row Dual Barrier Vertical Mount Barrier Strip | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1546306-6?

Additional datasheets, footprints and schematics for 1-1546306-6 are listed in our Part Details tab. You can also find the 1-1546306-6 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1546306-6 in the Pricing & Inventory tab next to part details. You can view 1-1546306-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1546306-6 fall under?

The 1-1546306-6 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 1-1546306-6 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546306-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1546306-6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1-1546306-6 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, TE Store and Future Electronics have stock available or on a lead time for 1-1546306-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1546306-6 often in real-time on the comparison pages.

What if I can't find stock of 1-1546306-6?

You can fill out our help required form which you can use to request a quote for 1-1546306-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1546306-6

Loading...
Loading Results for 1-1546306-6