1-1546306-2 Part Information

Details for 1-1546306-2 by TE Connectivity

Connectors>Terminal Blocks & Strips>Barrier Strips

Part Downloads

Part Specifications

Color Black
Barrier Strip Style Dual Barrier
Number of Positions 12
Number of Levels 1
Number of Rows 2
Terminal Material Brass
Terminal Plating Material Tin
Wire Size 22 – 12AWG, .3 – 3mm²
Length 131mm, 5.16in
Voltage 300V
Current Rating 20A
Current Rating (Max) 20A
Housing Material Thermoplastic
Centerline (Pitch) 9.53mm, .375in
UL Flammability Rating UL 94V-0
Mounting Insert Without
Screw Material Steel
Mounting Angle Vertical
Screw Size 6-32
Mounting Ears With
Screw Plating Material Nickel
Mounting Options End Mounting Ears
Comment Other options available upon request, consult our Product Information Center.
Packaging Method Carton
Packaging Quantity 80
Connector & Contact Terminates To Printed Circuit Board
Product Type Barrier Strip
Block Style Flat
Bottom Termination Style Quick Connects
Operating Temperature Range -40 – 248°F, -40 – 120°C
RoHS Compliant ELV Compliant Wave solder capable to 265°C
Status: Active
Product Code: H926
Global Product Line: A46
GPL Description: Industrial

Alternative Part Descriptions

  • 12P.374DRBARRIERSTRIP ROHS COMPLIANT: YES | Newark Electronics
  • Conn Barrier Strip 24 POS 9.53mm Screw ST Cable Mount 20A/Contact | Avnet America
  • Buchanan, Conn, Term Strip, Barrier, 12Pole, 9.53mmPitch, DBLRow, 20A, 300V | Allied Electronics & Automation
  • Conn Barrier Strip 24 POS 9.53mm Screw ST Cable Mount 20A/Contact | Avnet Europe
  • 12 Position Double Row Dual Barrier 9.53mm Vertical Mount Barrier Strip | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1546306-2?

Additional datasheets, footprints and schematics for 1-1546306-2 are listed in our Part Details tab. You can also find the 1-1546306-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1546306-2 in the Pricing & Inventory tab next to part details. You can view 1-1546306-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1546306-2 fall under?

The 1-1546306-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 1-1546306-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546306-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1546306-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1-1546306-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, Avnet Europe and Future Electronics have stock available or on a lead time for 1-1546306-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1546306-2 often in real-time on the comparison pages.

What if I can't find stock of 1-1546306-2?

You can fill out our help required form which you can use to request a quote for 1-1546306-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1546306-2

Loading...
Loading Results for 1-1546306-2
We use cookies to improve your experience. See our privacy policy.
Okay