1-1546160-9 Part Information

Details for 1-1546160-9 by TE Connectivity

Connectors>Terminal Blocks & Strips>Barrier Strips

Part Downloads

Part Specifications

Color Black
Barrier Strip Style Tri-Barrier
Number of Rows 1
Number of Positions 3
Number of Levels 1
Terminal Material Copper Alloy
Terminal Plating Material Tin
Terminal Plating Finish Bright
Length 30.12mm, 1.186in
Wire Size 22 – 12AWG, .326 – 3.31mm²
Voltage 300V
Current Rating 30A
Current Rating (Max) 25A
Centerline (Pitch) 9.53mm, .375in
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Screw Plating Material Zinc Chromate
Top Hardware Binding Combo Head
Mounting Ears Without
Screw Head Type Combo Phil-Slot
Mounting Options None
Mounting Insert Without
Screw Size 8-32
Mounting Angle Right Angle
Screw Material Steel
Comment Other options available upon request, consult our Product Information Center.
Packaging Method Package
Packaging Quantity 25
Connector & Contact Terminates To Printed Circuit Board
Block Style Open Bottom with Standoffs
Product Type Barrier Strip
Bottom Termination Style Printed Circuit Pin
RoHS Compliant ELV Compliant Wave solder capable to 265°C
Status: Active
Aliases: 1-1546160-9
Product Code: E458
Global Product Line: A46
GPL Description: Industrial

Alternative Part Descriptions

  • 6PCR-03-007=6PCR ASSEMBLY ROHS COMPLIANT: YES | Newark Electronics
  • Conn Barrier Strip 3 POS 11.1mm Solder RA Thru-Hole 30A/Contact | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1546160-9?

Additional datasheets, footprints and schematics for 1-1546160-9 are listed in our Part Details tab. You can also find the 1-1546160-9 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1546160-9 in the Pricing & Inventory tab next to part details. You can view 1-1546160-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1546160-9 fall under?

The 1-1546160-9 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 1-1546160-9 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546160-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1546160-9 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1-1546160-9 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-1546160-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1546160-9 often in real-time on the comparison pages.

What if I can't find stock of 1-1546160-9?

You can fill out our help required form which you can use to request a quote for 1-1546160-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1546160-9

Loading...
Loading Results for 1-1546160-9
We use cookies to improve your experience. See our privacy policy.
Okay