1-1546108-6 Part Information

Details for 1-1546108-6 by TE Connectivity

Connectors>Terminal Blocks & Strips>PCB Terminal Blocks

Part Downloads

Part Specifications

Interlock Without
Color Gray
Number of Rows 1
Wire Entry Angle Side
Number of Positions 16
Stacking Configuration Side Stackable
Threaded Flange Without
Stacked Levels Level 1
Contact Current Rating (Max) 15A
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Tin
Wire Size .05 – 3mm², 30 – 12AWG
Current Rating (Max) 15A
Voltage 300VAC
Centerline (Pitch) .2in, 5.08mm
Housing Material PA 66
Housing Color Gray
Marking Color Black
Screwless Terminal Block No
Screw Size M3
Screw Flange Without
Mounting Angle Right Angle
Screw Plating Material Nickel
Screw Material Brass
Circuit Application Power & Signal
Packaging Method Box
Packaging Quantity 50
Block Type Stacking Plug
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Board
Wire Protection With
Connector Style Plug
Operating Temperature Range -40 – 221°F, -40 – 105°C
Not applicable for solder process capability
Status: Active
Product Code: 7743
Global Product Line: 124
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • EUROSTYLE TB,PLUG,GREY,STG 16P | Newark Electronics
  • Conn Terminal Block F 16 POS 5.08mm Screw RA Cable Mount 15A/Contact | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1546108-6?

Additional datasheets, footprints and schematics for 1-1546108-6 are listed in our Part Details tab. You can also find the 1-1546108-6 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1546108-6 in the Pricing & Inventory tab next to part details. You can view 1-1546108-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1546108-6 fall under?

The 1-1546108-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1-1546108-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546108-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1546108-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1546108-6 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-1546108-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1546108-6 often in real-time on the comparison pages.

What if I can't find stock of 1-1546108-6?

You can fill out our help required form which you can use to request a quote for 1-1546108-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1546108-6

Loading...
Loading Results for 1-1546108-6
We use cookies to improve your experience. See our privacy policy.
Okay