Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.36
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.98
|
1,161
in stock
|
Buy Now | |
Newark Electronics
from US$10.62
|
1,161
in stock
|
Buy Now | |
Rapid Electronics
from US$8.37
|
1,161
in stock
|
Buy Now | |
Chip One Stop
from US$6.36
|
1,161
in stock
|
Buy Now | |
Heilind Electronics
from US$9.20
|
618
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.20
|
206
in stock
|
Buy Now | |
TE Store
from US$12.17
|
12
in stock
|
Buy Now | |
Avnet America
from US$7.28
|
-
|
Buy Now | |
RS Americas
from US$8.53
|
-
|
Buy Now |
Color | Black |
---|---|
Interlock | With |
Threaded Flange | Without |
Stacking Configuration | Side Stackable |
Closed End | Without |
Number of Rows | 1 |
Wire Entry Angle | Top |
Stacked Levels | Without |
Number of Positions | 18 |
Contact Base Material | Brass |
Pin Length | 3.8mm |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 17.5A |
Contact Mating Area Plating Material | Tin |
Wire Size | 30 – 12AWG, .05 – 3mm² |
PCB Tail Length | .15in, 3.8mm |
Current Rating (Max) | 17.5A |
Voltage | 300VAC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Black |
Housing Material | PA 66 |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Screw Material | Brass |
Mounting Angle | Right Angle |
Screw Flange | Without |
Screw Plating Material | Nickel |
Screw Size | M3 |
Circuit Application | Power & Signal |
Comment | 15A Field Wiring |
Packaging Quantity | 50 |
Packaging Method | Box |
Block Type | Stacking w/interlock |
Wire Protection | With |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Header Type | Header Only |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Fixed Terminal Blocks .2 Top 18Pos |Amp Te Connectivity 1-1546073-8 | Newark Electronics |
Fixed Terminal Blocks .2 TOP 18POS | Rapid Electronics |
TE Connectivity 18POS 5.08MM TERMI-BLOK Fixed Terminal B | Distrelec |
18POS 5.08MM TERMI-BLOK Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 18 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 18 .2" | PCB Terminal Block | Part Number: 1-1546073-8 | Internal Number: 1-1546073-8 | .2" | TE Connectivity | TE Store |
Conn Terminal Block 18 POS 5.08mm Solder RA Thru-Hole | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-1546073-8?
Additional datasheets, footprints and schematics for 1-1546073-8 are listed on our Part Details page. You can also find images and similar parts to 1-1546073-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1546073-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1546073-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1546073-8 fall under?
The 1-1546073-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-1546073-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546073-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1546073-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1546073-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 1-1546073-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1546073-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1546073-8?
You can fill out our help required form which you can use to request a quote for 1-1546073-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.