1-1546019-1 Part Information

Details for 1-1546019-1 by TE Connectivity

Connectors>Terminal Blocks & Strips>PCB Terminal Blocks

Part Downloads

Part Specifications

Number of Positions 11
Closed End Without
Number of Rows 1
Threaded Flange Without
Stacked Levels Level 1
Contact Mount Through Hole
Contact Current Rating (Max) 15A
Pin Length .275in, 7mm
Contact Base Material Brass
Contact Mating Area Plating Material Tin
PCB Tail Length 3.5mm, .138in
Wire Size 30 – 14AWG, .05 – 2mm²
Voltage 300VAC
Current Rating (Max) 15A
Housing Color Black
Centerline (Pitch) .197in, 5mm
Housing Material PA 66
Connector Mounting Type Board Mount
Screw Flange Without
Screwless Terminal Block Yes
Mounting Angle Vertical
Circuit Application Power & Signal
Packaging Method Box
Packaging Quantity 100
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Connector Style Header
Header Type Unshrouded
Block Type PCB Mount
Operating Temperature Range -40 – 221°F, -40 – 105°C
RoHS Compliant ELV Compliant Wave solder capable to 240°C
Status: Active
Product Code: 7744
Global Product Line: 124
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • 11POS TERMI-BLOK PIN HEAD 180 ROHS COMPLIANT: YES | Newark Electronics
  • Conn Unshrouded Header HDR 11 POS 5mm Solder ST Thru-Hole | Avnet America
  • Conn Unshrouded Header HDR 11 POS 5mm Solder ST Thru-Hole | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1546019-1?

Additional datasheets, footprints and schematics for 1-1546019-1 are listed in our Part Details tab. You can also find the 1-1546019-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1546019-1 in the Pricing & Inventory tab next to part details. You can view 1-1546019-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1546019-1 fall under?

The 1-1546019-1 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1-1546019-1 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546019-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1546019-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant.

Which authorised distributors for 1-1546019-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Europe have stock available or on a lead time for 1-1546019-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1546019-1 often in real-time on the comparison pages.

What if I can't find stock of 1-1546019-1?

You can fill out our help required form which you can use to request a quote for 1-1546019-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1546019-1

Loading...
Loading Results for 1-1546019-1
We use cookies to improve your experience. See our privacy policy.
Okay