Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | HTS365-U |
Plating Material | Black Anodized |
---|---|
Fin Style | Radial |
Material | Aluminum |
Number of Fins | 2 |
Power | 5W, 10W, 15W |
UL Flammability Rating | UL 94V-0 |
Comment | Mounting clip does not increase overall heat sink height. |
Air Velocity | 200LFM, 400LFM, 600LFM, 0LFM |
Device Type | BGA |
Accessory Type | Clip |
Product Type | Heat Sink |
Heat Sinks 2 Fin Radial 37.5 x 37.5 | Rapid Electronics |
TE Connectivity HTS365-U HS ASSY A-TEMP CLIP Heat Sinks | Distrelec |
TE | RS Americas |
Hts365-U=Hs Assy A-Temp Clip Rohs Compliant: Yes |Te Connectivity 1-1542002-1 | Newark Electronics |
Heat Sink Passive BGA Radial Clip Aluminum 12.04�C/W Black Anodized | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1542002-1?
Additional datasheets, footprints and schematics for 1-1542002-1 are listed on our Part Details page. You can also find images and similar parts to 1-1542002-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1542002-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1542002-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1542002-1 fall under?
The 1-1542002-1 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > Heat Sinks.
Can I view similar or alternative parts?
You can view similar parts to 1-1542002-1 when available in the Heat Sinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1542002-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1542002-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1542002-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for 1-1542002-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1542002-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1542002-1?
You can fill out our help required form which you can use to request a quote for 1-1542002-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.