Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0419
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.0419
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Terminal Orientation | Straight |
Terminal Type | Solder Post |
Stock Thickness (Magnet Wire Side) | .0126in, .32mm |
Magnet Wire Size | 29.5 – 26AWG, .265 – .4mm |
Overall Length | 8.2mm, .322in |
Terminal Height | .322in, 8.2mm |
Material Thickness | .0126in, .32mm |
Identification Number | 6 |
Packaging Method | Reel |
Wire/Cable Type | Magnet Copper Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
MAG MATE CONT .300 | Avnet America |
Where can I find additional details, specifications and documents for a 1-1534685-1?
Additional datasheets, footprints and schematics for 1-1534685-1 are listed on our Part Details page. You can also find images and similar parts to 1-1534685-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1534685-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1534685-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1534685-1 fall under?
The 1-1534685-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-1534685-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1534685-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1534685-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1534685-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1534685-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1534685-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1534685-1?
You can fill out our help required form which you can use to request a quote for 1-1534685-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.