Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.43
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$15.74
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$18.60
|
20
in stock
|
Buy Now | |
Future Electronics
from US$8.42
|
-
|
Buy Now | |
Avnet America
from US$16.11
|
-
|
Buy Now | |
TTI Europe
from US$10.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 29 |
Number of Rows | 3 |
Tab Width | 3mm, .118in |
Tab Thickness | .031in, .8mm |
PCB Thickness (Recommended) | .06 – .063in |
Length | 85.8mm, 3.38in |
Width | 32.5mm, 1.28in |
PCB 厚 (推奨) | 1.6mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VAC |
UL Flammability Rating | UL 94-HB |
Connector Mounting Type | Board Mount |
Mounting Holes | With |
Panel Mount Feature | With |
Mounting Orientation | Vertical/180° |
Connector System | Wire-to-Board |
Shielded | No |
Sealable | No |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 185°F, 85°C |
3 0MM TAB HEADER.29POS. STRAIGHT | Rapid Electronics |
TE Connectivity 3 0MM TAB HEADER.29POS. STRAIGHT Board C | Distrelec |
30MM TAB HEADER.29POS. STRAIGHT | Future Electronics |
AMP1-1534551-1 | Avnet America |
3,0MM TAB HEADER.29POS. STRAIG | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1534551-1?
Additional datasheets, footprints and schematics for 1-1534551-1 are listed on our Part Details page. You can also find images and similar parts to 1-1534551-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1534551-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1534551-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1534551-1 fall under?
The 1-1534551-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-1534551-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1534551-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1534551-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1534551-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Future Electronics and Avnet America have stock available or on a lead time for 1-1534551-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1534551-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1534551-1?
You can fill out our help required form which you can use to request a quote for 1-1534551-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.